EN
  • EN
  • DE

0W888-002-XTP

Part No 0W888-002-XTP
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP BELASIGNA 250 AUDIO 64LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer onsemi
Packaging Reel - TR
Type Fixed/Floating Point
Interface I2C, I2S, PCM, SPI, UART
Clock Rate 50MHz
Non-Volatile Memory PRAM (24kB)
On-Chip RAM 16kB
Voltage - I/O 1.80V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LFBGA
Supplier Device Package 64-LFBGA (7x7)
Base Product Number 0W888
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ONSONS0W888-002-XTP,2156-0W888-002-XTP
Standard Package 1,500
Win Source Part Number 1321795-0W888-002-XTP
Ultra Librarian 3D Model Ultra Librarian 0W888-002-XTP CAD Model

Description

The ON Semiconductor 0W888-002-XTP is a cutting-edge electronic component designed for high-performance applications that require reliability and efficiency. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, which are known for their quality and innovative technology.

Key Features

  • Advanced Technology: Built with state-of-the-art semiconductor technology, the 0W888-002-XTP offers superior performance for demanding electronic circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this component is capable of withstanding rigorous operational conditions, making it a trustworthy choice for mission-critical applications.
  • Energy Efficiency: Designed with energy conservation in mind, this product contributes to the overall efficiency of electronic systems, helping to reduce power consumption and heat generation.
  • Compact Form Factor: The small footprint of the 0W888-002-XTP allows for its integration into space-constrained designs without compromising performance.
  • Wide Operating Temperature Range: This component is engineered to operate effectively across a broad range of temperatures, ensuring functionality in a variety of environments.

Applications

The versatility of the 0W888-002-XTP makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Consumer electronics
  • Telecommunication infrastructure

Product Specifications

ON Semiconductor ensures that the 0W888-002-XTP meets stringent specifications for performance and reliability. Detailed technical specifications are available upon request or through ON Semiconductor's official product datasheets and documentation.

Ordering Information

For purchasing and further inquiries about the 0W888-002-XTP, customers are encouraged to contact ON Semiconductor's sales representatives or authorized distributors. The company provides comprehensive support and services to assist with product selection, implementation, and post-sale support.

Please note that the above description is a general overview and does not include specific electrical parameters or pin configurations. For detailed technical information, please refer to the official ON Semiconductor documentation for the 0W888-002-XTP product.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9101 $67.8202
5+ $27.8237 $139.1185
7+ $26.9542 $188.6794
9+ $26.0848 $234.7632
12+ $25.2153 $302.5836
16+ $22.6068 $361.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess