Product Overview: 12A01S-TL-E by ON Semiconductor
The 12A01S-TL-E is a cutting-edge semiconductor device manufactured by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions in the electronics sector. This product is designed to cater to a wide range of applications, offering exceptional performance and reliability.
Key Features
- High Efficiency: The 12A01S-TL-E is engineered to provide high-efficiency operation, which is critical for reducing power consumption and heat generation in electronic devices.
- Durability: With its robust design and construction, this component ensures a long operational lifespan, even under demanding conditions.
- Compact Size: The small footprint of the 12A01S-TL-E makes it an ideal choice for applications where board space is at a premium.
- Low Power Loss: This product is designed to minimize power loss, which is essential for battery-powered devices and energy-sensitive systems.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various industrial and automotive applications.
Applications
The versatility of the 12A01S-TL-E allows it to be used in a multitude of applications, including:
- Power Management Solutions
- DC-DC Converters
- Automotive Systems
- Industrial Equipment
- Portable Electronic Devices
Product Specifications
The 12A01S-TL-E boasts an impressive set of specifications that make it a top choice for designers and engineers:
- Package: SOT-223
- Mounting Type: Surface Mount
- Output Configuration: Positive
- Output Type: Fixed
- Voltage - Output (Min/Fixed): 12V
- Current - Output: 1A
- Voltage - Input (Max): 40V
- Operating Temperature: -55°C to +150°C
The 12A01S-TL-E from ON Semiconductor is a testament to the company's dedication to providing high-quality, reliable components for the most demanding electronic applications. Its blend of efficiency, durability, and compact size makes it an excellent choice for your next project.