EN
  • EN
  • DE

1N4001GP

Part No 1N4001GP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 1A DO41 / Diode Standard 50 V 1A Through Hole DO-41
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number 1N4001
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 25,000
Win Source Part Number 1325171-1N4001GP
Ultra Librarian 3D Model Ultra Librarian 1N4001GP CAD Model

Description

Product Overview: 1N4001GP from ON Semiconductor

The 1N4001GP is a highly dependable general-purpose rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is part of the popular 1N400x series of diodes, which are known for their reliability and versatility. The 1N4001GP is specifically engineered to cater to a wide array of applications, ranging from power supply to consumer electronics.

Key Features

  • High Current Capability: With a maximum average forward rectified current of 1.0A, the 1N4001GP is capable of handling moderate levels of current, making it suitable for a variety of electronic circuits.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 50V, providing a sufficient margin for most low to medium voltage applications.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: The 1N4001GP can withstand high surge currents, ensuring protection against sudden transient overloads.
  • Standard DO-41 Package: Encased in the industry-standard DO-41 package, it is compatible with a wide range of PCB layouts and easy to integrate into various designs.

Applications

The 1N4001GP is suitable for a multitude of applications, including:

  • Power supply rectification
  • Consumer electronics
  • Freewheeling diodes in motor control circuits
  • Energy management
  • Protection circuits
  • Signal demodulation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N4001GP is no exception. It is manufactured to stringent standards, ensuring reliable performance in a variety of operating conditions. The diode also comes with the assurance of ON Semiconductor's robust testing and quality control processes.

Environmental Compliance

The 1N4001GP is designed not only for performance but also for environmental sustainability. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and can be used in environmentally sensitive applications.

In summary, the 1N4001GP from ON Semiconductor is a versatile, high-performance diode that offers efficiency, reliability, and compliance with environmental standards, making it an excellent choice for designers looking to create robust electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess