EN
  • EN
  • DE

1N4006FFG

Part No 1N4006FFG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 800V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1002087-1N4006FFG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N4006FFG CAD Model

Description

Product Overview: 1N4006FFG from ON Semiconductor

The 1N4006FFG is a robust rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier diode is a fundamental component used in a wide array of electronic applications, known for its reliability and performance. It is specifically crafted to convert alternating current (AC) into direct current (DC), a critical function in power supply operations.

Key Features

  • High Current Capability: The 1N4006FFG can handle a maximum average forward rectified current of 1.0 Ampere, making it suitable for a variety of moderate power applications.
  • High Voltage Rating: With a peak repetitive reverse voltage of 800V, this diode can withstand significant voltage levels, providing a margin of safety for transient conditions.
  • Low Forward Voltage Drop: The diode ensures efficient operation with a low forward voltage drop, thereby minimizing power loss and improving overall efficiency.
  • Robust Surge Capability: It is designed to manage surge current up to 30 Amperes, offering protection against sudden voltage spikes.
  • Versatile Operating Temperature Range: The 1N4006FFG operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Standard DO-201AD Package: Encased in a DO-201AD package, it is compatible with through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

The 1N4006FFG is a versatile component that can be used in numerous electronic circuits. It is commonly found in:

  • Power supplies
  • Adapters
  • Battery chargers
  • Consumer electronics
  • Office machines
  • Telecommunication equipment

ON Semiconductor's 1N4006FFG is a testament to their commitment to providing high-quality, reliable components that meet the needs of modern electronic systems. Whether you're designing power conversion circuits or looking for a dependable rectifier for repair and maintenance, the 1N4006FFG is an excellent choice that promises to deliver performance and durability.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess