EN
  • EN
  • DE

1N4733A-T50A

Part No 1N4733A-T50A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 1W DO41 / Zener Diode 5.1 V 1 W ±5% Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4733
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1N4733A_T50ATB-ND,1N4733A-T50ATB,1N4733A_T50A,1N4733A-T50AFSCT,1N4733A_T50A-ND,1N4733A_T50AFSTB,1N4733A_T50AFSTB-ND,2266-1N4733A-T50A,1N4733A_T50AFSCT,1N4733AT50A,1N4733A_T50ATB,1N4733A_T50AFSCT-ND
Standard Package 3,000
Win Source Part Number 1119848-1N4733A-T50A
Ultra Librarian 3D Model Ultra Librarian 1N4733A-T50A CAD Model

Description

ON Semiconductor 1N4733A-T50A Zener Diode

The ON Semiconductor 1N4733A-T50A is a highly reliable Zener diode, designed to provide a precise voltage reference. This component is encapsulated in a DO-41 glass package, ensuring a robust and durable construction suitable for a wide range of applications. The 1N4733A-T50A is a popular choice for voltage regulation and protection purposes in electronic circuits, making it an essential component for designers and engineers looking for a stable and consistent performance.

With a nominal Zener voltage of 5.1V and a power dissipation rating of 1W, this Zener diode can handle significant power levels while maintaining a stable voltage. It is designed to operate within a broad range of temperatures, from -65°C to +175°C, ensuring reliability under various environmental conditions. The Zener voltage tolerance is specified as ±5%, which strikes a good balance between precision and cost-effectiveness for most applications.

The 1N4733A-T50A is typically used for voltage regulation in power supplies, offering protection against overvoltage conditions by clamping and stabilizing the voltage to its Zener voltage level. Additionally, it is suitable for use in surge protection circuits, voltage reference in analog applications, and as a simple voltage level shifter.

For ease of manufacturing, the ON Semiconductor 1N4733A-T50A comes in a tape and reel package format, with 50 pieces per reel. This packaging facilitates automated pick-and-place processes, thereby enhancing production efficiency for electronic assembly. The product adheres to the industry's standard quality norms, including the RoHS compliance, ensuring that it meets global environmental and safety standards.

Whether you're designing a consumer electronics device, an industrial control system, or a telecommunications product, the ON Semiconductor 1N4733A-T50A offers a reliable and cost-effective solution for your voltage regulation and protection needs. Its combination of stability, power handling, and versatility makes it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0570 $57.8550
2,470+ $0.0468 $115.5960
3,830+ $0.0453 $173.4990
5,265+ $0.0439 $231.1335
6,815+ $0.0424 $288.9560
9,120+ $0.0380 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess