EN
  • EN
  • DE

1N5334BRL

Part No 1N5334BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 3.6V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 2.5 Ohms
Current - Reverse Leakage at Vr 150μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5334
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 713025-1N5334BRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5334BRL CAD Model

Description

Product Overview: 1N5334BRL Zener Diode from ON Semiconductor

The 1N5334BRL is a robust Zener diode produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 3.9V, making it an ideal component for a wide range of electronic applications that require a stable reference voltage.

Key Features

  • Zener Voltage: The 1N5334BRL has a precise Zener voltage of 3.9V, which is ideal for voltage regulation in various circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can withstand moderate power levels, making it suitable for high-power applications.
  • Package: The device comes in an axial-lead, transfer-molded plastic package that ensures mechanical robustness and thermal stability.
  • High Surge Capability: It is designed to handle surge currents effectively, thus offering protection against voltage spikes.
  • Wide Operating Temperature Range: The 1N5334BRL can operate over a broad temperature range, from -65°C to +175°C, ensuring reliability in various environmental conditions.

Applications

The 1N5334BRL Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits as a voltage reference or regulator.
  • Overvoltage protection circuits to shield sensitive components.
  • Waveform shaping circuits where stable reference voltages are needed.
  • Switching power supplies for stable output voltage.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N5334BRL is no exception. It is manufactured under stringent quality control standards, ensuring that each diode meets the company's reliability criteria. Customers can trust the consistent performance and longevity of this Zener diode in their electronic designs.

In conclusion, the 1N5334BRL from ON Semiconductor is a reliable and efficient solution for applications requiring precise voltage regulation and protection. Its robust design and versatile nature make it a valuable component for engineers and designers working on a broad range of electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3564 $58.8060
395+ $0.2926 $115.5770
615+ $0.2834 $174.2910
845+ $0.2742 $231.6990
1,090+ $0.2651 $288.9590
1,460+ $0.2377 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess