EN
  • EN
  • DE

1N5339BRLG(5.6V)

Part No 1N5339BRLG(5.6V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150063-1N5339BRLG(5.6V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5339BRLG(5.6V) CAD Model

Description

Product Overview: 1N5339BRLG(5.6V) Zener Diode by ON Semiconductor

The 1N5339BRLG is a robust 5.6-volt Zener diode manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is designed to provide a precise voltage reference and regulation, making it an essential component for a wide range of electronic applications where voltage stabilization is critical. With its ability to handle up to 5W of power dissipation, this diode is perfect for high-performance circuits.

Key Features and Benefits

  • Voltage Regulation: The 1N5339BRLG offers a nominal Zener voltage of 5.6V, which is ideal for providing a stable reference in various circuits.
  • Power Dissipation: With a power rating of 5W, this Zener diode can dissipate significant amounts of heat, ensuring reliable operation under varying conditions.
  • High Surge Capability: This component is capable of withstanding surge currents, protecting circuits from voltage spikes and enhancing overall durability.
  • Wide Operating Temperature Range: The diode functions effectively across a broad temperature range, from -65°C to +175°C, making it suitable for demanding environments.
  • Package: The 1N5339BRLG comes in an axial-lead, transfer-molded plastic package that offers both mechanical robustness and thermal efficiency.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, reducing its ecological footprint.

Applications

The ON Semiconductor 1N5339BRLG Zener diode is versatile and can be used in a multitude of applications. It is commonly found in power supply circuits, voltage regulators, and as an overvoltage protection device. Additionally, it can be utilized in industrial and consumer electronic equipment, providing a reliable voltage reference for microcontrollers and other sensitive components.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5339BRLG Zener diode is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure consistent performance and reliability for every application it serves.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess