EN
  • EN
  • DE

1N5343BG

Part No 1N5343BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 1.5 Ohm
Current - Reverse Leakage @ Vr 10μA @ 5.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002252-1N5343BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5343BG CAD Model

Description

Product Overview: 1N5343BG Zener Diode by ON Semiconductor

The 1N5343BG is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This electronic component is designed to provide a precise voltage regulation, making it an essential part of power management solutions across a wide range of applications.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 7.5V, the 1N5343BG offers precise voltage regulation, which is critical for sensitive electronic circuits.
  • Power Dissipation: This diode has a power dissipation of 5 watts, allowing it to handle significant power levels while maintaining stability and reliability.
  • Surge Capability: It can withstand surge currents, making it suitable for applications that may experience voltage spikes or transients.
  • Package: The device comes in an axial-lead, transfer-molded plastic package that enhances its durability and thermal performance.
  • Standard Tolerance: The Zener voltage has a standard tolerance of ±5%, which is ideal for a broad range of uses.

Applications

The 1N5343BG Zener diode is versatile and can be used in various electronic circuits. Its applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Other voltage-reference purposes

Quality and Reliability

ON Semiconductor ensures that the 1N5343BG is manufactured to the highest standards of quality and reliability. The diode is characterized for operation from -55°C to +150°C, which guarantees performance in extreme conditions. Furthermore, it complies with the RoHS directive, making it an environmentally friendly choice for companies looking to meet current regulations.

Conclusion

The 1N5343BG from ON Semiconductor is an excellent choice for designers and engineers who require a dependable Zener diode for voltage regulation and protection. Its robust design, combined with ON Semiconductor's commitment to quality, makes it a go-to component for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4656 $51.2160
265+ $0.3821 $101.2565
410+ $0.3701 $151.7410
560+ $0.3582 $200.5920
725+ $0.3463 $251.0675
970+ $0.3104 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,999 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess