EN
  • EN
  • DE

UCC28070PW

Part No UCC28070PW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Supply Voltage - Operating 11.2 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 056128-UCC28070PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28070PW CAD Model

Description

Product Overview: UCC28070PW from Texas Instruments

The UCC28070PW by Texas Instruments is a pioneering piece of technology designed to enhance the performance and efficiency of power supplies. This advanced integrated circuit (IC) is specifically tailored for power factor correction (PFC) applications, providing an innovative solution for systems that require a high power factor and low total harmonic distortion.

Key Features

  • Advanced Control: The UCC28070PW incorporates a leading-edge control method for pre-regulators, ensuring efficient power conversion and improved harmonic correction.
  • Dual-Phase Capability: This device supports interleaved, dual-phase operation, which significantly reduces the ripple current in both the input and output, leading to minimized component sizes and improved system reliability.
  • Wide Range of Applications: It is suitable for a diverse array of applications, including high-power AC-DC power supplies, server and telecom power systems, industrial power systems, and renewable energy power systems.
  • Efficient Operation: The UCC28070PW operates with reduced switching losses, which results in higher efficiency and lower heat dissipation within the system.

Technical Specifications

  • Package: The IC is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Voltage Range: It features a wide input voltage range, accommodating various power supply designs.
  • Frequency Modulation: To mitigate electromagnetic interference (EMI), the UCC28070PW employs frequency modulation.
  • Protection Features: The device includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring reliable operation under adverse conditions.

Design Support

Texas Instruments provides extensive design support for the UCC28070PW, including application notes, reference designs, and simulation tools to facilitate the development of PFC systems. This support helps designers to rapidly integrate the IC into their power supply solutions, reducing time-to-market and enhancing overall system performance.

In conclusion, the UCC28070PW from Texas Instruments is an exceptional choice for designers looking to implement advanced PFC solutions. Its combination of dual-phase operation, high efficiency, and robust protection features make it a versatile and reliable component for a wide range of power supply applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9619 $52.9045
115+ $0.9011 $103.6265
175+ $0.8706 $152.3550
250+ $0.8098 $202.4500
325+ $0.7793 $253.2725
405+ $0.7489 $303.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess