EN
  • EN
  • DE

1N5362BRL

Part No 1N5362BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 28V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 28V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 6 Ohms
Current - Reverse Leakage at Vr 500nA at 21.2V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5362
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121935-1N5362BRL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5362BRL CAD Model

Description

ON Semiconductor 1N5362BRL Zener Diode

The ON Semiconductor 1N5362BRL is a robust and reliable Zener diode that offers precise voltage regulation, making it an ideal component for a wide range of electronic applications. Designed to operate as a voltage reference, this Zener diode is capable of providing a stable reference voltage over a broad range of operating conditions.

Key Features:

  • Voltage Regulation: The 1N5362BRL provides a nominal Zener voltage of 28V, which is maintained with minimal variation under different load conditions.
  • Power Dissipation: With a power dissipation rating of 5 watts, this diode can handle significant power levels, making it suitable for high-power applications.
  • Surge Capability: It is designed to withstand surge currents, ensuring reliability and stability in circuits that experience voltage spikes.
  • Package: The diode comes in an axial-lead, transfer-molded plastic package that offers excellent mechanical strength and thermal performance.
  • Operating Temperature Range: The device operates efficiently over a wide temperature range from -65°C to +200°C, catering to applications in various environmental conditions.

Applications:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

The 1N5362BRL is manufactured with ON Semiconductor's high-quality standards, ensuring excellent performance and durability. Its ability to provide a stable voltage reference across a wide range of currents and temperatures makes it a versatile choice for designers and engineers looking for a reliable Zener diode solution. Whether you're developing power management systems, designing a voltage regulator circuit, or implementing overvoltage protection, the 1N5362BRL Zener diode from ON Semiconductor is an excellent component to consider for your electronic designs.

For detailed specifications and application notes, customers are encouraged to consult the official ON Semiconductor datasheets and support documentation to ensure the 1N5362BRL meets their project requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2155 $58.1850
655+ $0.1769 $115.8695
1,015+ $0.1714 $173.9710
1,395+ $0.1659 $231.4305
1,805+ $0.1603 $289.3415
2,415+ $0.1437 $347.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess