EN
  • EN
  • DE

1N5371BG

Part No 1N5371BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 60V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 60V
Tolerance ±5%
Power - Max 5W
Impedance (Maximum) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 500nA @ 45.5V
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 1A
Operating Temperature Range -65°C ~ 200°C
Mounting Style Through Hole
Package T-18, Axial
Manufacturer Package Axial
Win Source Part Number 761119-1N5371BG
Popularity Medium
Supply and Demand Status Balance
Family Name 1N5371B
Introduction Date July 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1N5371BG CAD Model

Description

The 1N5371BG is a robust Zener diode produced by ON Semiconductor, a leader in energy-efficient innovations. This diode is designed to provide a precise voltage regulation, making it an essential component for a wide range of electronic circuits. With its ability to handle 5W of power dissipation, it is particularly suited for applications requiring a stable reference voltage over a significant range of currents.

Key Features

  • Nominal Zener Voltage: The 1N5371BG offers a Zener voltage of 60V, which makes it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation rating of 5W, this diode can withstand higher power applications without compromising performance.
  • Surge Current Capability: It is designed to endure surge currents, ensuring reliability and stability in circuits that may experience voltage spikes.
  • Package: Encased in a glass body, the 1N5371BG comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on a printed circuit board (PCB).
  • Standard Tolerance: The Zener voltage has a standard tolerance of ±5%, which is typical for general-purpose applications.

Applications

The 1N5371BG is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of power management systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5371BG Zener diode is no exception, as it is manufactured to meet stringent standards for performance and reliability. This ensures that the diode will perform consistently over its intended lifespan, even under varying environmental conditions.

Environmental Compliance

Additionally, the 1N5371BG complies with environmental standards such as RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to not only quality but also environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess