EN
  • EN
  • DE

1N5393

Part No 1N5393
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description PLASTIC SILICON RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 1.5 Amperes) | DIODE GEN PURP 200V 1.5A DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1.4V at 1.5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 200V
Capacitance at Vr, F 25pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number 1N5393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121966-1N5393
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5393 CAD Model

Description

The 1N5393 is a high-quality general-purpose silicon rectifier designed and manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This rectifier diode is widely used in a variety of electronic applications due to its reliability, efficiency, and cost-effectiveness.

Key Features

  • High Current Capability: The 1N5393 is capable of handling a high forward current of 1.5 amperes, making it suitable for a wide range of applications that require robust current handling capabilities.
  • High Surge Current Capability: With its ability to withstand surge currents, this diode ensures protection against sudden spikes in current, enhancing the longevity and reliability of the electronic device it is used in.
  • Low Forward Voltage Drop: The diode's low forward voltage drop minimizes power loss and improves efficiency, which is essential for energy-sensitive applications.
  • Versatile Operating Conditions: The 1N5393 can operate effectively over a wide temperature range, making it suitable for use in various environmental conditions.

Electrical Characteristics

The 1N5393 has a repetitive peak reverse voltage (VRRM) of 200 volts, which ensures that it can block high reverse voltages without damage. Its maximum forward voltage (VF) is specified at 1.2 volts when conducting 1.5 amperes, indicating its efficiency in conducting current with minimal voltage loss.

Applications

This rectifier is suitable for use in a variety of applications, including:

  • Power supply units
  • Consumer electronics
  • Automotive applications
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 1N5393 rectifier is no exception, with its construction designed to ensure long-term stability and performance under demanding conditions. With ON Semiconductor's expertise and dedication to excellence, customers can trust the 1N5393 to perform consistently and effectively in their electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,690+ $0.0215 $57.8350
6,540+ $0.0177 $115.7580
10,140+ $0.0171 $173.3940
13,890+ $0.0166 $230.5740
17,990+ $0.0161 $289.6390
24,195+ $0.0143 $345.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 2690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess