EN
  • EN
  • DE
  • IT

1PMT5927BT1G

Part No 1PMT5927BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE  Package | DIODE ZENER 12V 3.2W POWERMITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power 3.2W
Impedance (Maximum) (Zzt) 6.5 Ohms
Current - Reverse Leakage at Vr 1μA at 9.1V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5927
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122190-1PMT5927BT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PMT5927BT1G CAD Model

Description

The 1PMT5927BT1G from ON Semiconductor is a high-quality Zener voltage regulator diode designed for electronic applications requiring voltage regulation and voltage reference. This robust device is a part of ON Semiconductor's PMT series, offering excellent performance in a small, surface-mount package.

Key Features

  • Power Dissipation: With a power dissipation of 3.2 Watts, the 1PMT5927BT1G can handle significant power for its size, making it suitable for high-density circuit designs.
  • Zener Voltage Range: This device provides a Zener voltage range from 3.9V to 95V, which allows for a wide variety of applications in voltage regulation scenarios.
  • Package: The 1PMT5927BT1G comes in a compact SMT (Surface-Mount Technology) Powermite® package that is ideal for automated assembly processes and saves valuable board space.
  • Thermal Resistance: It has a low thermal resistance, ensuring efficient heat dissipation during operation.
  • Surge Capability: It can withstand surge currents, making it reliable in applications subject to transient over-voltage conditions.

Applications

The 1PMT5927BT1G Zener diode is versatile and can be used in various electronic circuits. Its primary applications include:

  • Voltage regulation for sensitive electronics
  • Over-voltage and transient voltage protection
  • Reference voltage in analog circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 1PMT5927BT1G is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability under various conditions. Moreover, it is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you are designing power management modules, consumer electronics, or industrial systems, the 1PMT5927BT1G Zener diode from ON Semiconductor is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2785 $51.1400
100+ $1.0491 $104.9100
150+ $1.0163 $152.4450
205+ $0.9835 $201.6175
265+ $0.9507 $251.9355
355+ $0.8524 $302.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess