EN
  • EN
  • DE

1SMA10CAT3G

Part No 1SMA10CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 23.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 580pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AC SMA
Manufacturer Device Package SMA
Catalog Automotive AEC-Q101 SMA Series
Win Source Part Number 084116-1SMA10CAT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 1SMA10CA
Introduction Date April 26, 2016
ECCN EAR99
Country of Origin Vietnam
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1SMA10CAT3G CAD Model

Description

Product Overview: 1SMA10CAT3G - ON Semiconductor

The 1SMA10CAT3G is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leading supplier in the semiconductor industry. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events.

Key Features

  • Stand-Off Voltage: The 1SMA10CAT3G offers a stand-off voltage of 10V, which is the maximum voltage that the diode can withstand without conducting in its off-state.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of 400 Watts at 10/1000μs waveform, ensuring protection against high energy transients.
  • Clamping Voltage: With a low clamping voltage, this TVS diode provides an efficient protection mechanism by clamping excessive transient voltages to a safe level before they can damage sensitive components.
  • Fast Response Time: The device responds to over-voltage events in less than 1 picosecond, offering quick and reliable protection.
  • Operating Temperature Range: It operates within a wide temperature range from -55°C to +150°C, suitable for various industrial applications.

Applications

The 1SMA10CAT3G is ideal for use in a variety of applications where voltage protection is crucial, such as:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the 1SMA10CAT3G meets stringent industry standards for performance and reliability. The device is available in the SMA package, which provides a compact footprint and is suitable for automated assembly processes. Its lead-free design also adheres to environmental regulations, making it an eco-friendly choice for manufacturers looking to minimize their environmental impact.

Ordering Information

The 1SMA10CAT3G is supplied in tape and reel packaging, facilitating efficient handling and placement during high-volume production. For detailed ordering and product information, customers should consult the official ON Semiconductor datasheets and product specifications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,572 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess