EN
  • EN
  • DE

1SMA17AT3

Part No 1SMA17AT3
Manufacturer ON Semiconductor
Catalog Miscellaneous
Description Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814931-1SMA17AT3
Ultra Librarian 3D Model Ultra Librarian 1SMA17AT3 CAD Model

Description

Product Overview: 1SMA17AT3 - ON Semiconductor

The 1SMA17AT3 is a robust surface-mount Transient Voltage Suppressor (TVS) Diode designed by ON Semiconductor, a leader in the semiconductor industry. This TVS diode is meticulously engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events.

Key Features

  • Peak Pulse Power: The 1SMA17AT3 can withstand peak pulse power of 400 Watts at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 17V, it is optimized for a wide range of applications requiring a specific clamping voltage.
  • Low Leakage: The device boasts a low leakage current, minimizing power loss and ensuring high efficiency in operation.
  • Fast Response Time: Its fast response time to transient events guarantees immediate protection for your circuitry.
  • Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for various environmental conditions.
  • Package: The SMA package is compact and allows for easy integration into PCB designs, providing space-saving solutions without compromising on performance.
  • Certifications: It is compliant with the RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements.

Applications

The 1SMA17AT3 is versatile and can be used in a multitude of applications. It is commonly utilized in:

  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial systems where surge protection is critical.
  • Communication systems including base stations and networking equipment.
  • Automotive electronics that require robust transient voltage suppression.
  • Power supply circuits and voltage regulation modules.

ON Semiconductor's commitment to quality ensures that the 1SMA17AT3 TVS diode is a reliable choice for designers looking to safeguard their electronic systems against voltage transients. Its combination of high surge capability, fast response time, and environmental compliance makes it an essential component in any circuit where transient voltage protection is a priority.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess