EN
  • EN
  • DE

1SMA51CAT3G

Part No 1SMA51CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539635-1SMA51CAT3G
Ultra Librarian 3D Model Ultra Librarian 1SMA51CAT3G CAD Model

Description

Product Overview: 1SMA51CAT3G - ON Semiconductor

The 1SMA51CAT3G is a robust, high-performance transient voltage suppressor (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and surges. This component is specifically engineered to safeguard circuits against the detrimental effects of transient voltage events such as electrostatic discharges (ESD), electrical fast transients (EFT), and secondary lightning strikes.

Key Features

  • Stand-Off Voltage: The 1SMA51CAT3G has a stand-off voltage of 51V, making it suitable for a wide range of applications that require a specific voltage threshold for protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400 Watts for 10/1000μs waveforms, ensuring reliable protection against high energy transients.
  • Low Leakage Current: The device boasts a low leakage current, minimizing power loss and ensuring high efficiency in circuit operation.
  • Fast Response Time: With its fast response time to transient events, this TVS diode rapidly clamps the overvoltage to a safe level, protecting sensitive components in the circuit.
  • Bi-Directional Clamping: The bi-directional clamping feature allows the 1SMA51CAT3G to provide symmetrical protection for AC signals or bipolar voltages.

Applications

The 1SMA51CAT3G is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Data line and I/O ports protection
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA51CAT3G is no exception. It is manufactured in ISO/TS16949 certified facilities, ensuring high standards of production and reliability. The device is also compliant with the RoHS Directive 2011/65/EU, making it environmentally friendly and suitable for use in a wide range of commercial and industrial products.

Package

The 1SMA51CAT3G comes in a compact SMA package, offering a space-efficient solution without compromising on performance. This package is designed for automated assembly, and its surface-mount design allows for efficient use of PCB real estate, making it an excellent choice for modern high-density electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess