EN
  • EN
  • DE

1SMA5931BT3G

Part No 1SMA5931BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 18V 5% 12Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 18V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 500nA @ 13.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005379-1SMA5931BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMA5931B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia, Vietnam, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5931BT3G CAD Model

Description

Product Overview: 1SMA5931BT3G Zener Diode

The 1SMA5931BT3G is a high-performance Zener diode from ON Semiconductor, designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device is part of ON Semiconductor's extensive range of voltage regulators, catering to a variety of electronic applications requiring precise voltage control.

Key Features

  • Voltage Range: This Zener diode offers a nominal voltage range of 18V, making it suitable for a wide array of stabilization and clipping applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, the 1SMA5931BT3G can withstand moderate levels of power without compromising performance, making it ideal for high-density circuit designs.
  • Package: Encased in a compact SMA package, this Zener diode is designed for automated surface-mount processes and is well-suited for applications where space is at a premium.
  • High Surge Capability: It can handle surge currents, offering robust performance for circuits exposed to high transient conditions.
  • Tolerance: The device features a standard Zener voltage tolerance of ±5%, providing stable operation throughout its service life.

Applications

The 1SMA5931BT3G is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules in consumer electronics
  • Over-voltage protection circuits
  • Switching power supplies
  • Other electronic equipment requiring a stable Zener voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5931BT3G is no exception. It is manufactured to the highest standards to ensure reliability in even the most demanding conditions. The device is compliant with RoHS and Green standards, reflecting ON Semiconductor’s dedication to environmental responsibility.

Conclusion

In summary, the 1SMA5931BT3G Zener diode from ON Semiconductor is a reliable and efficient solution for applications requiring voltage regulation and protection. Its compact design, robust power handling, and precision voltage control make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1023 $50.1270
1,195+ $0.0839 $100.2605
1,850+ $0.0813 $150.4050
2,545+ $0.0787 $200.2915
3,290+ $0.0761 $250.3690
4,400+ $0.0682 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess