EN
  • EN
  • DE

1SMA7.5AT3

Part No 1SMA7.5AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854400-1SMA7.5AT3
Ultra Librarian 3D Model Ultra Librarian 1SMA7.5AT3 CAD Model

Description

1SMA7.5AT3 Zener Voltage Regulator Diode from ON Semiconductor

The 1SMA7.5AT3 is a highly efficient, surface-mount Zener voltage regulator diode designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically crafted to offer a stable and precise voltage regulation solution for a variety of electronic applications. With its compact SMA package, it is ideal for high-density circuit board designs where space is at a premium.

The 1SMA7.5AT3 diode features a nominal Zener voltage of 7.5V, which makes it suitable for providing a reference voltage in numerous electronic circuits. Its ±5% tolerance ensures reliable operation and consistent performance across different devices and operating conditions. This Zener diode is capable of dissipating up to 1.5 watts of power, which is impressive for its small size, ensuring that it can handle moderate power regulation tasks without overheating.

The device boasts a non-repetitive peak reverse power dissipation of 25.5 watts at a 10/1000μs waveform, reflecting its ability to withstand transient voltage spikes and surges, thus protecting sensitive circuit components from damage. The 1SMA7.5AT3 also features a low leakage current and fast response time, both of which are critical parameters for high-performance voltage regulation applications.

ON Semiconductor has designed the 1SMA7.5AT3 with reliability in mind. It is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products. Furthermore, the diode is characterized for operation from -55°C to +150°C, allowing it to perform reliably in a wide range of environmental conditions.

This Zener diode is versatile and can be used in a variety of applications, including voltage stabilization for sensitive electronics, protection of subsystems in automotive designs, and as a component in industrial and consumer electronic devices. Whether you're designing power management systems, consumer electronics, or automotive circuits, the 1SMA7.5AT3 from ON Semiconductor is a robust and reliable choice for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0240 $60.3600
35+ $3.3021 $115.5735
55+ $3.1982 $175.9010
75+ $3.0954 $232.1550
97+ $2.9926 $290.2822
130+ $2.6831 $348.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess