The 1SS345-TB is a high-performance switching diode crafted by ON Semiconductor, a leader in the semiconductor industry. This diode is designed to meet the needs of a variety of applications, offering precision and reliability in a compact package. The 1SS345-TB is particularly well-suited for high-speed switching operations in electronic circuits, making it an ideal choice for designers looking to optimize performance in their products.
Key Features
- Low Forward Voltage: The 1SS345-TB boasts a low forward voltage drop, enhancing efficiency in circuits by minimizing power loss during the diode's conduction phase.
- Fast Switching Speed: With its fast switching capability, this diode is perfect for high-frequency applications, ensuring minimal signal delay and high-speed operation.
- High Reliability: ON Semiconductor's commitment to quality means the 1SS345-TB is built to last, offering a robust and reliable component for your circuit designs.
- Miniature Package: The small form factor of this diode makes it an excellent choice for space-constrained applications, without compromising on performance.
Applications
The versatility of the 1SS345-TB allows it to be used in a wide range of applications, including:
- High-speed switching in digital circuits
- Power management systems
- Conversion and rectification circuits
- Consumer electronics
- Automotive modules
Technical Specifications
Parameter
Value
Package
SOD-323
Reverse Voltage
80 V
Forward Current
100 mA
Forward Voltage
1.0 V @ IF=10 mA
Reverse Recovery Time
4 ns
The 1SS345-TB from ON Semiconductor is a testament to the company's dedication to providing high-quality, high-performance components. Whether you're designing a complex digital system or a simple power supply, the 1SS345-TB is a reliable and efficient choice that will help you achieve your design goals.