EN
  • EN
  • DE

1T397A-M20-T8A

Part No 1T397A-M20-T8A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150916-1T397A-M20-T8A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1T397A-M20-T8A CAD Model

Description

The ON Semiconductor 1T397A-M20-T8A is a highly efficient, precision-engineered power management component designed to meet the rigorous demands of modern electronic devices. This semiconductor is part of ON Semiconductor's extensive range of products known for their reliability and performance in various applications.

Key Features

  • High Efficiency: The 1T397A-M20-T8A is designed to maximize power efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-power systems.
  • Compact Design: With its miniature footprint, this component is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • Robust Power Handling: Capable of managing significant power levels, the 1T397A-M20-T8A is well-suited for both low-power and high-power applications, providing versatility across a range of electronic products.
  • Thermal Management: The device features advanced thermal management capabilities, ensuring it operates within safe temperature ranges even under heavy loads.

Applications

The ON Semiconductor 1T397A-M20-T8A is versatile and can be used in a wide array of applications, including:

  • Mobile and portable devices
  • Computing and data storage systems
  • Networking and telecommunications equipment
  • Industrial control and automation systems
  • Consumer electronics

Technical Specifications

The technical specifications of 1T397A-M20-T8A ensure it meets the requirements for a broad range of applications:

  • Package Type: M20-T8A
  • Highly efficient power conversion
  • Stable operation over a wide range of temperatures and conditions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1T397A-M20-T8A is built to the highest standards of quality and reliability, ensuring that it meets the stringent requirements of the electronics industry. With ON Semiconductor's reputation for excellence, customers can trust this component to perform consistently over time and under various operating conditions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess