EN
  • EN
  • DE

2N3906RLRM

Part No 2N3906RLRM
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS PNP GP 40V 200MA TO-92 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number 2N3906
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541127-2N3906RLRM
Ultra Librarian 3D Model Ultra Librarian 2N3906RLRM CAD Model

Description

ON Semiconductor 2N3906RLRM General Purpose Transistor

The ON Semiconductor 2N3906RLRM is a high-quality general-purpose PNP transistor that is widely used in electronic circuits for amplification and switching applications. This versatile component is designed for medium-power amplification and switching, making it a popular choice among engineers and electronics enthusiasts for its reliability and performance.

The 2N3906RLRM comes in a TO-92 package, which is a through-hole device, making it easy to install on printed circuit boards for prototyping or production purposes. The TO-92 package is known for its compact size and robustness, ensuring that the transistor can be used in a variety of environments without taking up too much space on the board.

Key Features of the ON Semiconductor 2N3906RLRM:

  • PNP Bipolar Transistor: This device is a PNP transistor, meaning the majority charge carriers are holes, making it suitable for use in positive-ground circuits.
  • High Current Gain: The transistor offers a high current gain (hFE), typically around 100 to 300, providing good amplification characteristics for various applications.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 40V, it can handle moderate voltage applications efficiently.
  • Collector Current: It supports a collector current of up to 200mA, suitable for driving small loads.
  • Low Saturation Voltage: The low saturation voltage ensures minimal voltage drop when the transistor is in the on-state, leading to improved efficiency.
  • RoHS Compliant: The 2N3906RLRM is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

This transistor is ideal for a wide range of applications, including signal amplification in audio devices, driver stages in amplifiers, switching operations in power management circuits, and as a component in various types of electronic projects. Its high level of performance combined with ON Semiconductor's reputation for quality makes the 2N3906RLRM a reliable and cost-effective choice for your circuit design needs.

Whether you're working on a DIY project or developing a commercial product, the ON Semiconductor 2N3906RLRM transistor is a dependable component that offers consistent performance and flexibility for your electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0862 $58.1850
1,635+ $0.0708 $115.7580
2,530+ $0.0685 $173.3050
3,485+ $0.0663 $231.0555
4,505+ $0.0641 $288.7705
6,025+ $0.0575 $346.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess