EN
  • EN
  • DE

2N4124G

Part No 2N4124G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 0.2A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 300mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003889-2N4124G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N4124G CAD Model

Description

The 2N4124G is a versatile NPN bipolar junction transistor (BJT) designed for general purpose switching and amplifier applications. Manufactured by ON Semiconductor, a renowned leader in the semiconductor industry, this transistor is recognized for its reliability and performance in a wide range of electronic circuits.

Key Features:

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-92, a widely-used through-hole package known for its ease of handling and mounting.
  • Collector-Emitter Voltage (VCEO): 30 V, allowing for a broad range of operations in electronic circuits.
  • Collector Current (IC): Up to 200 mA, suitable for driving small loads in electronic systems.
  • DC Current Gain (hFE): 100 - 300, providing sufficient amplification for various applications.
  • Power Dissipation (Pd): 625 mW, ensuring the transistor can handle a moderate amount of power without overheating.
  • Operating Temperature Range: -55°C to +150°C, offering stable performance across a wide temperature spectrum.
  • RoHS Compliant: Yes, meeting environmental standards by avoiding the use of certain hazardous substances.

Applications:

The 2N4124G transistor is suitable for a variety of applications, including but not limited to:

  • Small signal amplification
  • Switching applications
  • Linear amplification and switching
  • Audio signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the 2N4124G transistor meets the stringent requirements for consistent performance. Each device undergoes rigorous testing to guarantee reliability in various electronic applications. With its robust design and ON Semiconductor's reputation for high-quality components, the 2N4124G is an excellent choice for designers and hobbyists alike looking for a dependable general purpose transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess