EN
  • EN
  • DE

2N4403RLRA

Part No 2N4403RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.6A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 116645-2N4403RLRA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N4403RLRA CAD Model

Description

ON Semiconductor 2N4403RLRA PNP Transistor

The 2N4403RLRA from ON Semiconductor is a versatile PNP bipolar junction transistor (BJT) designed for use in a wide range of amplification and switching applications. This high-quality semiconductor device is engineered for low power consumption and high reliability, making it an excellent choice for designers and engineers looking to incorporate a robust transistor into their electronic circuits.

Constructed with ON Semiconductor's state-of-the-art manufacturing processes, the 2N4403RLRA is characterized by its high current gain bandwidth product and excellent current handling capabilities. It is capable of handling continuous collector currents up to 600 mA, making it suitable for moderate power applications. With a collector-emitter voltage (VCEO) of 40V, it can comfortably work in circuits with medium voltage requirements.

The 2N4403RLRA comes in a TO-92 package, which is widely used in the industry for through-hole mounting. This package type is known for its ease of installation and robustness, ensuring that the transistor can be easily integrated into a variety of PCB layouts. The device is also available in tape and reel packaging, denoted by the 'RLRA' suffix, which facilitates automated assembly processes and is ideal for high-volume production environments.

Key features of the 2N4403RLRA include:

  • PNP transistor polarity, which allows for complementary pair configurations with NPN transistors for push-pull amplifier designs.
  • Collector-Emitter Voltage (VCEO) of 40V, providing sufficient headroom for many electronic applications.
  • Collector Current (IC) of up to 600 mA, enabling the transistor to drive moderate loads.
  • Power Dissipation (PD) of 625 mW, ensuring the device can handle a reasonable amount of power without overheating.
  • High current gain bandwidth product, which is beneficial for applications requiring good frequency response.

Applications for the 2N4403RLRA are diverse and include signal amplification, audio amplifiers, switching circuits, and as a driver transistor in various electronic devices. Its reliable performance under varying conditions makes it a preferred choice for both commercial and industrial applications. With ON Semiconductor's commitment to quality, the 2N4403RLRA is a product that offers consistent performance and longevity, making it a trusted component in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,550+ $0.0373 $57.8150
3,760+ $0.0307 $115.4320
5,840+ $0.0297 $173.4480
8,035+ $0.0288 $231.4080
10,375+ $0.0279 $289.4625
13,890+ $0.0249 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 1550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess