EN
  • EN
  • DE

2N6035G

Part No 2N6035G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 4A TO-225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 40mA, 4A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 750 @ 2A, 3V
Power - Max 40W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Package TO-225AA
Win Source Part Number 762272-2N6035G
Family Name 2N6035
Introduction Date August 31, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6035G CAD Model

Description

ON Semiconductor 2N6035G Bipolar Power Transistor

The 2N6035G is a robust bipolar power transistor designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is engineered to deliver high performance in a wide array of applications, making it a versatile component for your power management solutions.

Key Features:

  • Voltage and Current Ratings: The 2N6035G boasts a collector-emitter voltage (VCEO) of 80V, and a collector current (IC) rating of up to 4A, ensuring it can handle moderate power applications with ease.
  • Power Dissipation: With a power dissipation of 40W, this transistor can effectively manage the energy within a circuit without overheating, making it reliable for continuous operation.
  • Complementary PNP Type: The 2N6035G is the NPN type, and it has a complementary PNP type, offering flexibility in designing push-pull configurations for better efficiency in amplification circuits.
  • High Gain Bandwidth Product: This transistor features a high gain bandwidth product (fT), which allows it to operate effectively at higher frequencies, making it suitable for audio amplifiers and signal processing applications.

Applications:

The 2N6035G is commonly used in a variety of applications, including:

  • Power switching circuits
  • Linear amplifiers
  • Audio amplifiers
  • Signal processing
  • Regulatory systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The 2N6035G is manufactured with stringent quality control processes, ensuring reliability and performance consistency. This transistor is available in a TO-225 package, which is widely recognized for its robustness and thermal efficiency.

Environmental Considerations:

The 2N6035G is designed with environmental consciousness in mind. ON Semiconductor ensures that their products, including this transistor, meet various international standards for environmental safety and sustainability. This commitment helps customers in designing eco-friendly products.

In conclusion, the ON Semiconductor 2N6035G bipolar power transistor is a high-quality component that offers reliability, efficiency, and versatility for a broad range of power applications. Its robust design and superior performance make it an excellent choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess