EN
  • EN
  • DE

2N6043G

Part No 2N6043G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 2V @ 16mA, 4A
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 1000 @ 4A, 4V
Maximum Power Dissipation 75W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1003978-2N6043G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6043G CAD Model

Description

The 2N6043G is a versatile and durable bipolar power transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed for general-purpose amplifier and switching applications, making it a popular choice among electronic engineers and hobbyists alike for its reliability and performance.

Key Features

  • Transistor Type: NPN
  • Voltage - Collector Emitter Breakdown (Max): 60V
  • Current - Collector (Ic) (Max): 8A
  • Power - Max: 75W
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 4A, 4V
  • Operating Temperature: -55°C ~ 150°C (TJ)

Applications

The 2N6043G is highly adaptable and can be used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Relay drivers

Performance and Quality

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The 2N6043G is no exception, offering stable performance across a wide range of operating conditions. With its robust construction, the transistor is designed to withstand the demands of various electronic circuits, ensuring a long operational life and consistency in performance.

Environmental and Safety Compliance

The 2N6043G complies with environmental standards, reducing the ecological impact of electronic components. It is designed to meet the requirements of the RoHS directive, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

Conclusion

In conclusion, the 2N6043G from ON Semiconductor is a high-quality NPN power transistor that offers reliability and versatility for a wide range of electronic applications. With its robust features and compliance with environmental standards, it represents an excellent choice for designers looking to incorporate a dependable switching or amplification component into their circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6982 $59.3470
205+ $0.5729 $117.4445
315+ $0.5550 $174.8250
435+ $0.5371 $233.6385
560+ $0.5192 $290.7520
745+ $0.4655 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess