EN
  • EN
  • DE

BAV70TT1

Part No BAV70TT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SWITCH DUAL 70V SC-75 / Diode Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BAV70
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 569025-BAV70TT1
Ultra Librarian 3D Model Ultra Librarian BAV70TT1 CAD Model

Description

ON Semiconductor BAV70TT1 High-Speed Switching Diode

The ON Semiconductor BAV70TT1 is a high-speed switching diode designed to meet the stringent requirements of fast electronic circuits. It is a surface-mount device packaged in a small SOT-23 configuration, making it an ideal choice for applications where space is at a premium. The BAV70TT1 is characterized by its low leakage current and high switching speed, which are essential attributes for high-frequency and high-efficiency applications.

This diode features dual series-connected diodes, which enable it to efficiently handle high-speed switching operations. The BAV70TT1 is commonly used in applications such as switching power supply, inverters, and as a freewheeling diode in various high-speed switching circuits. Its fast reverse recovery time ensures that it can switch off quickly, minimizing power loss and improving overall circuit efficiency.

Key specifications of the BAV70TT1 include a repetitive peak reverse voltage of 70V and a continuous forward current of 200mA. The device can also handle peak forward surge current of 600mA, which is beneficial during transient conditions. Its low forward voltage drop ensures minimal power dissipation during conduction, which is crucial for battery-powered devices.

The BAV70TT1 is also characterized by its robustness, with an operating junction temperature range of -55°C to +150°C, allowing it to perform reliably in a wide range of environmental conditions. Furthermore, ON Semiconductor has designed this diode to be RoHS compliant, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic manufacturers.

In summary, the ON Semiconductor BAV70TT1 is a versatile and reliable high-speed switching diode that offers excellent performance in a compact SOT-23 package. Its fast switching capabilities, low leakage current, and high surge current handling make it an ideal component for modern, high-speed electronic circuits, where efficiency and space constraints are critical considerations.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess