EN
  • EN
  • DE

2N6387G

Part No 2N6387G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 100mA, 10A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 5A, 3V
Power - Max 2W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 762293-2N6387G
Popularity Medium
Supply and Demand Status Limited
Family Name 2N6387
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N6387G CAD Model

Description

ON Semiconductor 2N6387G Power Transistor

The ON Semiconductor 2N6387G is a robust silicon NPN power transistor designed for high-power switching applications and amplifier configurations. It is a preferred choice for engineers and designers who require a reliable component that can handle significant power levels while maintaining stability and efficiency in their electronic circuits.

Key Features:

  • High Voltage Tolerance: The 2N6387G is capable of withstanding high voltages, making it suitable for applications that experience large voltage spikes or require high voltage operation.
  • High Current Handling: This transistor is designed to handle high levels of current without degradation of performance, ensuring reliability in demanding situations.
  • TO-3 Package: Encased in a TO-3 metal can package, the 2N6387G offers excellent heat dissipation properties, which is crucial for maintaining performance and longevity when operating at high power levels.
  • Amplification Capabilities: With its high current gain bandwidth product, the 2N6387G is an excellent choice for audio amplification and other applications requiring signal amplification.
  • Complementary PNP Type: The 2N6387G has a complementary PNP type available, providing flexibility in designing push-pull amplifier configurations.

Applications:

  • Power switching circuits
  • Linear amplifiers
  • Audio amplifiers
  • Regulated power supplies
  • Motor controllers

The ON Semiconductor 2N6387G transistor is a testament to ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of modern electronic devices. Whether you're designing a power supply, constructing an audio amplifier, or developing a motor control system, the 2N6387G offers the performance and reliability necessary to ensure your project's success.

With its excellent electrical characteristics and robust design, the 2N6387G is a valuable addition to any high-power electronic application. When selecting a power transistor for your next project, consider the ON Semiconductor 2N6387G for its proven track record and superior capabilities.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2781 $51.1240
85+ $1.1957 $101.6345
130+ $1.1545 $150.0850
190+ $1.0720 $203.6800
245+ $1.0308 $252.5460
305+ $0.9895 $301.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess