EN
  • EN
  • DE

2N6491

Part No 2N6491
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 3.5V @ 5A, 15A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 20 @ 5A, 4V
Maximum Power Dissipation 1.8W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 153118-2N6491
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6491 CAD Model

Description

ON Semiconductor 2N6491 Bipolar Power Transistor

The ON Semiconductor 2N6491 is a robust bipolar power transistor designed for use in high-power amplification and switching applications. This versatile component is a preferred choice for designers who require reliability and performance in demanding environments. The 2N6491 is part of a well-established product line known for its consistent quality and electrical characteristics.

Key Features:

  • Voltage and Current Ratings: The 2N6491 boasts a collector-emitter voltage (VCEO) of 80V, collector-base voltage (VCBO) of 100V, and emitter-base voltage (VEBO) of 7V. It can handle a continuous collector current (IC) of up to 15A, making it suitable for a wide range of applications.
  • Power Dissipation: With a power dissipation (PD) of 115W, this transistor can efficiently handle significant amounts of power, ensuring stable operation in high-power circuits.
  • High Gain Bandwidth Product: Featuring a transition frequency (fT) of 4MHz, the 2N6491 provides a high gain bandwidth product, which is ideal for amplification purposes in audio and other signal processing applications.
  • Robust Construction: The device is encapsulated in a TO-220 package, known for its thermal efficiency and mechanical durability. This package also allows for easy mounting on heat sinks to manage thermal loads effectively.
  • Complementary PNP Type: The 2N6491 is complemented by the PNP type 2N6490, allowing for use in push-pull and other complementary configurations, which is beneficial in creating symmetrical designs for audio amplifiers and other circuits.

Applications:

  • Linear and switching power supplies
  • Audio amplifiers
  • Motor control circuits
  • Power inverters and converters
  • Switching regulators

The 2N6491 from ON Semiconductor represents a reliable solution for designers looking to implement a transistor with high power handling capabilities and excellent thermal performance. Its established reputation for quality and durability makes it a staple in the industry for a variety of power applications. Whether you are working on a new design or replacing a component in an existing circuit, the 2N6491 is an excellent choice that ensures both performance and longevity.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess