EN
  • EN
  • DE

2N6517

Part No 2N6517
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Transistors | TRANS NPN 350V 0.5A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 1V at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 50mA, 10V
Maximum Power 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N6517
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124161-2N6517
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6517 CAD Model

Description

ON Semiconductor 2N6517 High Voltage Transistor

The 2N6517 is a high voltage bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is tailored for applications that require high voltage operation and moderate power handling capabilities. It is a versatile component used in a variety of electronic circuits, including switching applications, amplifier stages, and high-voltage power supplies.

Key Features

  • Voltage Ratings: The 2N6517 is characterized by its high collector-emitter voltage (VCEO) of 350V, which allows it to handle higher voltage applications without breakdown.
  • Current Handling: With a continuous collector current (IC) rating of 500mA, it is capable of driving moderate loads in electronic circuits.
  • Power Dissipation: The transistor can dissipate up to 625mW of power, making it suitable for a range of medium power applications.
  • Gain Bandwidth Product: It features a transition frequency (fT) of 30MHz, indicating good frequency response for amplification purposes.

Applications

The 2N6517 finds its place in various applications due to its high voltage and moderate current capabilities. Some of the common applications include:

  • Switching regulators
  • Power amplifiers
  • High voltage inverters
  • Gas discharge display drivers
  • High voltage power supplies

Reliability and Packaging

ON Semiconductor ensures that the 2N6517 meets stringent quality and reliability standards. It is available in a TO-92 package, which is widely used and easy to integrate into a broad range of electronic assemblies. The package is designed for through-hole mounting, which adds to the mechanical robustness of the final product.

Conclusion

The ON Semiconductor 2N6517 is a reliable choice for designers who need a high voltage, medium power NPN transistor. Its electrical characteristics and versatile applications make it a valuable component in the design of energy-efficient and robust electronic systems. With ON Semiconductor's commitment to quality, the 2N6517 stands out as a solid option for high voltage requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess