EN
  • EN
  • DE

2N7000LT1

Part No 2N7000LT1
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 153131-2N7000LT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7000LT1 CAD Model

Description

ON Semiconductor 2N7000LT1 MOSFET

The 2N7000LT1 from ON Semiconductor is a versatile and high-performance N-Channel MOSFET that has become a staple in the electronics industry for its efficiency and reliability. Ideal for a wide range of applications, this MOSFET is designed to handle switching and amplification tasks with ease, making it a preferred choice for designers and engineers alike.

Key Features:

  • Low Threshold Voltage: The 2N7000LT1 features a low threshold voltage, which allows it to be easily driven by logic-level voltages, making it compatible with modern microcontrollers and digital circuits.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET provides swift response times, ensuring high efficiency in circuits where timing is critical.
  • Low On-Resistance: With its low on-resistance, the 2N7000LT1 minimizes power loss and heat generation, thus improving overall system performance and reliability.
  • Low Input Capacitance: The device features low input capacitance, reducing the drive power required and making it suitable for high-frequency applications.
  • Surface-Mount Package: This MOSFET comes in a compact SOT-23 package, which is perfect for space-constrained applications and offers a small footprint on PCBs.

Applications:

The 2N7000LT1 is commonly used in a variety of applications that require efficient power management and control, such as:

  • Power supply circuits
  • Motor control systems
  • LED driving solutions
  • Relay drivers
  • High-speed line drivers
  • Logic level conversion

ON Semiconductor's commitment to quality ensures that the 2N7000LT1 MOSFET meets the stringent requirements of commercial and industrial applications. Its robustness and durability make it an ideal choice for both prototyping and mass production. Whether you are designing a simple circuit or an intricate system, the 2N7000LT1 offers the performance and reliability needed to bring your projects to life.

With its combination of features, the 2N7000LT1 from ON Semiconductor is an essential component for any electronics toolkit, providing designers with the flexibility and capability to tackle a wide range of electronic challenges.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess