EN
  • EN
  • DE

2SA1338-5-TB-E

Part No 2SA1338-5-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP/NPN Epitaxial Planar Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153563-2SA1338-5-TB-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1338-5
Introduction Date September 09, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1338-5-TB-E CAD Model

Description

ON Semiconductor 2SA1338-5-TB-E PNP Transistor

The 2SA1338-5-TB-E is a high-performance PNP transistor from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This semiconductor device is designed to cater to the needs of modern electronic circuits, providing excellent amplification and switching capabilities.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92B, making it suitable for through-hole mounting.
  • Collector-Emitter Voltage (VCEO): 50V, providing sufficient voltage handling for a wide range of applications.
  • Collector Current (IC): Up to 150mA, ensuring a good current driving capability.
  • Power Dissipation (Pd): 900mW, which allows for a moderate amount of power to be handled by the device without overheating.
  • DC Current Gain (hFE): High hFE level, ensuring efficient current amplification.
  • Transition Frequency (fT): High frequency performance suitable for various electronic applications.
  • Operating Temperature Range: -55°C to +150°C, allowing the device to perform reliably in extreme conditions.

Applications

The 2SA1338-5-TB-E PNP transistor is versatile and can be used in a variety of electronic circuits. It is commonly utilized in:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching and power regulation circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose amplification

ON Semiconductor's commitment to quality ensures that the 2SA1338-5-TB-E transistor meets the stringent requirements of the electronics industry. With its robust performance characteristics, this transistor is an excellent choice for designers looking for a reliable PNP solution to incorporate into their electronic designs. Whether for commercial, industrial, or consumer applications, the 2SA1338-5-TB-E is engineered to deliver consistent performance and help extend the operational life of electronic products.

Note: It is recommended to consult the datasheet for detailed specifications and application notes to ensure proper usage and maximum performance of the 2SA1338-5-TB-E transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess