EN
  • EN
  • DE

2SA1346-SSH

Part No 2SA1346-SSH
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153578-2SA1346-SSH
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA1346-SSH CAD Model

Description

ON Semiconductor 2SA1346-SSH PNP Transistor

The ON Semiconductor 2SA1346-SSH is a high-quality PNP transistor that is widely recognized for its reliability and performance. This semiconductor device is designed to offer efficient amplification and switching capabilities, making it suitable for a variety of electronic applications. The 2SA1346-SSH is a crucial component in circuits requiring a PNP transistor with fast switching and low saturation voltage.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: The 2SA1346-SSH comes in a TO-220 package, which is known for its robustness and good thermal performance, making it suitable for medium power applications.
  • Power Dissipation: It is capable of handling a significant power dissipation, which allows it to drive moderate loads without overheating.
  • Collector-Emitter Voltage (VCEO): This transistor can withstand a considerable collector-emitter voltage, ensuring stable operation in various circuit configurations.
  • Collector Current (IC): It supports a high collector current, making it an excellent choice for applications that require the control of higher current levels.
  • DC Current Gain (hFE): The device features a high DC current gain, which translates to better amplification of the input signal without significant power loss.
  • Transition Frequency (fT): With a high transition frequency, the 2SA1346-SSH is capable of operating efficiently at higher frequencies, which is ideal for applications in audio amplifiers and signal processing.

Applications

The ON Semiconductor 2SA1346-SSH PNP transistor is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio power amplifiers
  • Signal processing
  • Switching regulators
  • Power management functions
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the 2SA1346-SSH transistor meets the rigorous demands of the electronics industry. With its excellent amplification characteristics and thermal performance, this PNP transistor is a dependable choice for designers and engineers looking for a component that delivers consistent performance and longevity.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2476 $67.4280
65+ $1.8445 $119.8925
100+ $1.7868 $178.6800
135+ $1.7290 $233.4150
175+ $1.6713 $292.4775
235+ $1.4980 $352.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess