Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153622-2SA1370-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1370
Introduction Date August 29, 2002
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian 2SA1370-E CAD Model

Description

The 2SA1370-E is a PNP transistor manufactured by ON Semiconductor, renowned for its high-quality electronic components that are widely used in various applications. This transistor is designed to meet the needs of modern electronic circuits, providing reliable performance and efficiency.

Key Features

  • Voltage Ratings: The 2SA1370-E boasts a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, making it suitable for medium voltage applications.
  • Current Capacity: It can handle a continuous collector current (IC) of up to -150mA, which is adequate for a range of signal amplification tasks.
  • Power Dissipation: With a power dissipation (PD) of 400mW, this transistor can sustain moderate power levels, suitable for various electronic circuits.
  • Gain Bandwidth Product (fT): It has a transition frequency of 120MHz, indicating its capability to operate effectively at high frequencies.
  • High DC Current Gain: The 2SA1370-E provides a high DC current gain (hFE) range from 100 to 320, ensuring efficient current amplification.

Applications

The 2SA1370-E is versatile and can be used in a variety of applications, including:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching

Package and Quality Assurance

The transistor comes in a TO-92 package, which is a widely accepted standard for through-hole components. This packaging allows for easy integration into PCBs and is suitable for commercial-grade equipment. ON Semiconductor ensures that each 2SA1370-E transistor meets stringent quality control standards, providing reliability and performance that engineers and hobbyists can trust for their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention