EN
  • EN
  • DE

2SA1371-E

Part No 2SA1371-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 300V 0.1A 1000mW 3-Pin Case MP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153623-2SA1371-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SA1371E
Introduction Date February 26, 2003
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SA1371-E CAD Model

Description

The 2SA1371-E is a high-quality PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in various electronic applications. This semiconductor device is designed to meet the needs of modern electronic circuits, offering a combination of high-speed switching, low saturation voltage, and excellent linearity, making it an ideal choice for audio frequency amplifier applications.

Key Features

  • High Current Capacity: Capable of handling a collector current up to -500 mA, this transistor is suitable for moderate power amplification tasks.
  • Low Saturation Voltage: The 2SA1371-E exhibits low collector-emitter saturation voltage, resulting in higher efficiency and reduced power losses in circuit operation.
  • Excellent Gain Linearity: With superb gain characteristics, this transistor ensures consistent performance, which is crucial for audio applications where fidelity is paramount.
  • Complementary Design: It is designed to be complementary to ON Semiconductor's 2SC3467-E NPN transistor, allowing for easy implementation in push-pull configurations.
  • Package: Encased in a TO-92 package, the 2SA1371-E is compact and suitable for through-hole PCB mounting, making it easy to incorporate into a variety of designs.

Applications

Due to its versatile nature, the 2SA1371-E is used in a wide range of applications, including but not limited to:

  • Audio Frequency Amplifiers
  • Signal Processing Circuits
  • Driver Stages in Hi-Fi Systems
  • General Purpose Switching

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The 2SA1371-E transistor is no exception, backed by rigorous testing and quality control procedures. Additionally, technical support and comprehensive documentation are available to assist designers in integrating this component into their projects.

Environmental Compliance

The 2SA1371-E is produced with environmental considerations in mind. It complies with RoHS directives, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess