EN
  • EN
  • DE

2SA1417S-TD-E

Part No 2SA1417S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 141028-2SA1417S-TD-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1417S-TD-E CAD Model

Description

The ON Semiconductor 2SA1417S-TD-E is a high-performance PNP bipolar transistor designed to meet the rigorous demands of modern electronic circuits. This component is a crucial part of amplification stages, switch controls, and power management solutions, providing engineers with a reliable and efficient transistor option for their designs.

Key Features

  • High Current Capacity: With an impressive collector current rating of up to -1.5 A, this transistor can handle significant current loads, making it suitable for a variety of power applications.
  • Low V<sub>CE(sat): The low collector-emitter saturation voltage ensures higher efficiency by minimizing power loss during operation, which is essential for battery-powered devices and energy-sensitive applications.
  • High Transition Frequency (f<sub>T): A high transition frequency of 120 MHz allows for excellent performance in high-speed switching applications and in circuits requiring fast response times.
  • Complementary Design: The 2SA1417S-TD-E is designed to complement NPN transistors, making it ideal for use in push-pull amplifier configurations and other complementary applications.
  • Small Package: Encased in a compact SOT-89 package, the transistor is optimized for space-constrained applications without compromising on power and performance.

Applications

The versatile 2SA1417S-TD-E is suitable for a wide range of applications, including:

  • Audio amplifiers
  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Signal processing
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1417S-TD-E is no exception. This component is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. It is suitable for commercial-grade applications and can operate within a temperature range of -55°C to +150°C, ensuring stability across various environmental conditions.

Conclusion

The 2SA1417S-TD-E from ON Semiconductor represents a blend of efficiency, performance, and compact design, making it an excellent choice for designers looking to optimize their electronic circuits. Whether it's for amplification, switching, or power management, this PNP bipolar transistor is engineered to deliver top-notch performance in a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4200 $50.4000
295+ $0.3446 $101.6570
450+ $0.3338 $150.2100
620+ $0.3231 $200.3220
805+ $0.3123 $251.4015
1,075+ $0.2800 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess