EN
  • EN
  • DE

T1050H-6I

Part No T1050H-6I
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB  /  TRIAC Alternistor - Snubberless 600 V 10 A Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 10 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 75 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T1050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-7628-5,T1050H-6I-ND,T1050H6I,-497-7628-5
Standard Package 2,000
Win Source Part Number 1019226-T1050H-6I
Ultra Librarian 3D Model Ultra Librarian T1050H-6I CAD Model

Description

STMicroelectronics T1050H-6I Triac

The T1050H-6I is a high-temperature, Snubberless™ triac manufactured by STMicroelectronics, designed to operate at 10A RMS with repetitive peak off-state voltages up to 600V, making it an excellent choice for a wide range of AC power control applications. This triac is part of ST's high-temperature series, which are specifically engineered to work reliably in high-temperature environments.

Key Features

  • Current Rating: The device can handle a continuous RMS current of 10A, making it suitable for moderate to high power applications.
  • Voltage Capability: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, the T1050H-6I is well-suited for use in applications with high surge voltages.
  • High-Temperature Stability: It is designed to withstand temperatures up to 150°C, ensuring stable performance even under thermal stress.
  • Snubberless Technology: Thanks to its Snubberless™ design, the T1050H-6I can be used in applications without additional snubber circuitry, simplifying design and reducing component count.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) of 35 mA maximum, which allows for direct drive capability from microcontrollers.
  • dV/dt Capability: The high dV/dt immunity of 1000 V/μs minimizes false triggering from noise and transients.
  • Commutation Capability: The T1050H-6I provides robust commutation performance, ensuring reliability in inductive load switching.

Applications

The versatile nature of the T1050H-6I triac makes it an ideal component for various applications, including:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Lighting dimmer circuits
  • Motor control circuits in power tools and kitchen appliances
  • AC solid-state relays
  • Inductive load control systems

With its combination of high-temperature performance, robust voltage handling, and Snubberless™ operation, the STMicroelectronics T1050H-6I triac is a reliable and efficient solution for designers looking to improve their AC power control systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8976 $58.3440
160+ $0.7366 $117.8560
245+ $0.7135 $174.8075
335+ $0.6905 $231.3175
435+ $0.6675 $290.3625
580+ $0.5984 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess