EN
  • EN
  • DE

2SA1496

Part No 2SA1496
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153705-2SA1496
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1496 CAD Model

Description

Product Overview: 2SA1496 from ON Semiconductor

The 2SA1496 is a high-power, PNP epitaxial silicon transistor designed and manufactured by ON Semiconductor. This transistor is well-suited for audio power amplification and a variety of other applications that require high current and voltage capabilities. With its robust construction and reliable performance, the 2SA1496 has become a popular choice among professionals and hobbyists alike for its ability to handle demanding electrical tasks.

Key Features

  • High Current Capacity: The 2SA1496 is capable of handling high current loads, making it ideal for power amplification circuits.
  • High Power Dissipation: With a power dissipation of 130W, this transistor can withstand significant thermal stress, ensuring stable operation under heavy use.
  • High Collector-Emitter Voltage: It features a collector-emitter voltage (VCEO) of -140V, providing ample headroom for high-voltage applications.
  • Complementary NPN Type Available: ON Semiconductor offers a complementary NPN transistor, the 2SC3856, to provide a complete solution for push-pull amplifier designs.

Applications

The 2SA1496 is versatile and can be used in a wide range of applications, including:

  • High-fidelity audio amplifiers
  • Power regulators
  • DC-DC converters
  • Switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1496 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of use in both commercial and industrial environments. Customers can trust this product to deliver consistent performance over its lifespan.

Environmental Considerations

The 2SA1496 is produced with ecological impact in mind. ON Semiconductor adheres to global environmental standards, ensuring that their products, including the 2SA1496, are compliant with RoHS directives, minimizing the use of hazardous substances in electronics.

In summary, the 2SA1496 PNP transistor from ON Semiconductor is a powerful component designed for high-power applications. Its ability to handle high voltages and currents, paired with its heat dissipation capabilities, makes it an excellent choice for professionals looking for a reliable and durable solution in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess