The 2SA1563-TB is a state-of-the-art PNP transistor manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-quality transistor is designed for general purpose amplifier and switching applications, offering reliable performance for a wide range of electronic circuits.
Key Features:
- High Current Capability: The 2SA1563-TB is capable of handling high current levels, making it suitable for applications requiring significant power handling.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power loss.
- Fast Switching Speed: This transistor is designed for fast switching, providing quick response times in circuits where timing is critical.
- Complementary Design: It can be paired with its NPN complementary counterpart, offering flexibility in designing push-pull amplifier configurations.
Applications:
The 2SA1563-TB is versatile and can be used in a variety of electronic devices. Some common applications include:
- Audio Amplifiers
- Signal Processing
- Power Management Systems
- Switching Regulators
- DC-DC Converters
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
50V
Collector Current (Ic)
2A
Power Dissipation (Pd)
1W
Operating Junction Temperature (Tj)
-55°C to +150°C
Mounting Type
Through Hole
The 2SA1563-TB is packaged in a TO-92-3, which is a widely used and easily mountable package. This transistor is designed for through-hole mounting, which facilitates easy integration into existing designs and prototypes.
ON Semiconductor's commitment to quality ensures that the 2SA1563-TB meets the highest standards of performance and reliability. Whether you're designing an audio amplifier or a power management system, this transistor is an excellent choice for your application.