ON Semiconductor 2SA1581-TB PNP Transistor
The 2SA1581-TB from ON Semiconductor is a high-performance PNP bipolar transistor specifically designed for use in power amplification and switching applications. This semiconductor device is a crucial component in a wide range of electronic circuits, offering reliability and efficiency in a compact package.
Key Features:
- Low VCE(sat): The transistor provides a low collector-emitter saturation voltage, which results in reduced power loss and improved energy efficiency during operation.
- High Current Capability: With the ability to handle high currents, the 2SA1581-TB is suitable for applications requiring robust current handling without compromising performance.
- Small Package Size: Enclosed in a small TB package, the transistor is ideal for space-constrained applications, allowing for high-density circuit designs.
- Complementary to 2SC3834-TB: It can be paired with the 2SC3834-TB NPN transistor for push-pull, class B amplifier configurations, providing a balanced and efficient amplification solution.
Applications:
The versatility of the 2SA1581-TB makes it suitable for a variety of applications, including:
- Power Management Circuits
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- DC-DC Converters
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-50V
Collector-Emitter Voltage (VCEO)
-50V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-1A
Power Dissipation (PD)
1W
For detailed information, datasheets, and technical support, customers can visit ON Semiconductor's official website or contact their local sales office. The 2SA1581-TB offers the performance and reliability expected from a leading semiconductor manufacturer, making it an excellent choice for your electronic design needs.