EN
  • EN
  • DE

2SA1593S-TL-E

Part No 2SA1593S-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 100V 2A TP-FA / Bipolar (BJT) Transistor PNP 100 V 2 A 120MHz 1 W Surface Mount TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 140 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TP-FA
Base Product Number 2SA1593
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-2SA1593S-TL-E,ONSONS2SA1593S-TL-E
Standard Package 700
Win Source Part Number 1036568-2SA1593S-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SA1593S-TL-E CAD Model

Description

ON Semiconductor 2SA1593S-TL-E PNP Transistor

The ON Semiconductor 2SA1593S-TL-E is a high-performance PNP transistor designed for use in a variety of electronic applications. This transistor is known for its efficiency and reliability, making it an ideal choice for designers and engineers looking to enhance their electronic circuits. With its small surface-mount package, it is well-suited for space-constrained applications where size and weight are critical considerations.

Key Features:

  • Transistor Type: The 2SA1593S-TL-E is a PNP bipolar junction transistor (BJT), which is commonly used for amplification and switching purposes.
  • High Current Capacity: It offers a collector current (Ic) of up to 1A, allowing it to handle significant current levels for a wide range of applications.
  • Low Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of -50V, it can efficiently control the flow of electricity in circuits operating at moderate voltages.
  • Power Dissipation: It has a power dissipation rating of 900mW, which ensures that the device can manage thermal stress under normal operating conditions.
  • High Transition Frequency: The device boasts a high transition frequency (ft) of 120MHz, making it suitable for applications requiring fast switching and signal processing.
  • Package: The 2SA1593S-TL-E comes in a compact TP-FA package, which is optimized for automated assembly processes and helps in saving PCB space.

Applications:

The 2SA1593S-TL-E transistor is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management systems
  • Switching regulators
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the 2SA1593S-TL-E transistor is a reliable component for both commercial and industrial applications. Its performance characteristics make it a go-to choice for professionals seeking a durable and efficient PNP transistor for their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5365 $59.0150
265+ $0.4403 $116.6795
410+ $0.4266 $174.9060
560+ $0.4128 $231.1680
725+ $0.3989 $289.2025
970+ $0.3577 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,849 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess