EN
  • EN
  • DE

2SA1622-6/M6

Part No 2SA1622-6/M6
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153862-2SA1622-6/M6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1622-6/M6 CAD Model

Description

The 2SA1622-6/M6 is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This transistor is part of the 2SA series, known for their reliability and efficiency in various electronic circuits. The 2SA1622-6/M6 is a versatile component that can be used in a wide range of applications including audio frequency amplifier stages, power management functions, and switch-mode power supplies.

Key Features

  • Transistor Type: PNP - This allows for a high input impedance and a low output impedance, which is ideal for use as an amplifier.
  • Package / Case: SOT-23 - A small and compact surface-mount package that is suitable for high-density PCB designs.
  • Collector-Emitter Voltage (VCEO): 50V - This voltage rating ensures that the transistor can handle moderate power levels, making it suitable for a variety of electronic applications.
  • Collector Current (IC): 2A - The transistor can control a large amount of current, which is beneficial for power amplification and switching applications.
  • Power Dissipation (Pd): 900mW - This indicates the amount of power the transistor can dissipate without exceeding its maximum operating temperature, ensuring longevity and stability in operation.
  • DC Current Gain (hFE): 100 to 600 - A measure of the transistor's ability to amplify a signal. This range provides flexibility for various design requirements.
  • Operating Temperature Range: -55°C to +150°C - The wide operating temperature range makes it suitable for harsh environments and ensures reliable performance under varying conditions.

Applications

The 2SA1622-6/M6 is ideal for incorporation into a multitude of electronic circuits. Its primary applications include but are not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power regulation circuits
  • Switching applications
  • Driver stages in hi-fi systems

ON Semiconductor's commitment to quality ensures that the 2SA1622-6/M6 transistor meets the stringent requirements of modern electronic devices. With its robust design and versatile application range, this transistor is an excellent choice for designers and engineers looking for a reliable PNP solution.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess