EN
  • EN
  • DE

SBT250-04Y-DL-E

Part No SBT250-04Y-DL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 25A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 20 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package SMP-FD
Base Product Number SBT250
Other Names 2156-SBT250-04Y-DL-E-ONTR,ONSONSSBT250-04Y-DL-E
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283006-SBT250-04Y-DL-E
Ultra Librarian 3D Model Ultra Librarian SBT250-04Y-DL-E CAD Model

Description

ON Semiconductor SBT250-04Y-DL-E Product Overview

The SBT250-04Y-DL-E is a state-of-the-art semiconductor device crafted by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of power applications, providing a reliable and efficient solution for power management challenges.

Key Features

  • Voltage Rating: The device is characterized by a voltage rating of 250V, making it suitable for high-voltage applications.
  • Current Handling: With a current rating of 4A, the SBT250-04Y-DL-E can handle a significant amount of current, which is essential for power-intensive operations.
  • Low On-Resistance: It boasts a low on-resistance, ensuring minimal power loss during operation and enhancing overall efficiency.
  • High-Speed Switching: The high-speed switching capabilities of this semiconductor make it an ideal choice for applications requiring fast response times.
  • Temperature Performance: Engineered to perform reliably over a wide temperature range, this product is suitable for various environmental conditions.
  • Energy Efficiency: The SBT250-04Y-DL-E is designed with energy efficiency in mind, helping to reduce the carbon footprint of electronic systems.

Applications

The versatility of the SBT250-04Y-DL-E allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Motor Drives
  • LED Lighting
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the SBT250-04Y-DL-E is no exception. The device meets stringent industry standards, ensuring a long operational life and consistent performance. It is also RoHS compliant, indicating that it is manufactured with a focus on environmental safety and sustainability.

Conclusion

The SBT250-04Y-DL-E from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its technical specifications make it an excellent choice for designers and engineers looking to enhance their power management systems. With its robust design and versatile application range, this semiconductor device is poised to make a significant impact on the efficiency and effectiveness of electronic systems across various industries.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess