EN
  • EN
  • DE

2SA1641S-TL-E

Part No 2SA1641S-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans Gp Bjt PNP 20V 8A 1000MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 20 V
Lead Free Yes
Number of Pins 3
Polarity PNP
RoHS Compliant
Win Source Part Number 1036600-2SA1641S-TL-E
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1641S-TL-E CAD Model

Description

The 2SA1641S-TL-E from ON Semiconductor is a high-performance PNP transistor designed for use in a variety of electronic applications. This transistor is a reliable component for amplification and switching operations, offering a combination of low saturation voltage and high current capacity.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, which means it is controlled by the absence of electrons (holes) for its operation, as opposed to NPN transistors that are controlled by the presence of electrons.
  • Current - Collector (Ic) (Max): 1.5A - The 2SA1641S-TL-E can handle a maximum collector current of 1.5 amperes, making it suitable for moderate power applications.
  • Voltage - Collector Emitter Breakdown (Max): -50V - It has a maximum collector-emitter breakdown voltage of -50 volts, providing a good margin for various circuit designs.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, -10V - A minimum DC current gain of 100 is guaranteed at a collector current of 500mA and a collector-emitter voltage of -10V, ensuring consistent amplification across devices.
  • Power - Max: 1W - With a maximum power dissipation of 1 watt, it is capable of handling a moderate amount of power in compact circuit designs.
  • Frequency - Transition: 100MHz - The transition frequency is 100MHz, which indicates the maximum frequency at which the transistor can amplify a signal.
  • Operating Temperature: -55°C ~ 150°C - The device can operate over a wide temperature range, making it suitable for challenging environmental conditions.
  • Mounting Type: Surface Mount - Designed for surface mounting, this transistor comes in a compact package, saving space on printed circuit boards.
  • Package / Case: TP-FA - The 2SA1641S-TL-E is housed in a TP-FA package, which provides a balance between thermal performance and size.

Applications

The 2SA1641S-TL-E transistor is versatile and can be used in various applications such as power management, audio amplifiers, signal processing, and other general-purpose amplification and switching tasks. Its robust performance characteristics make it an excellent choice for design engineers looking for a reliable PNP transistor solution.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SA1641S-TL-E is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in your electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess