EN
  • EN
  • DE

2SA1677-TL

Part No 2SA1677-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153891-2SA1677-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1677-TL CAD Model

Description

ON Semiconductor 2SA1677-TL PNP Transistor

The 2SA1677-TL from ON Semiconductor is a high-quality PNP transistor that is designed to meet a wide range of requirements for various electronic applications. This versatile component is a crucial part of the signal processing hardware, providing reliable performance in amplification and switching tasks. With its compact SOT-416 (SC-75) package, it is ideal for space-constrained applications where efficiency and footprint are of paramount importance.

Key Features:

  • Transistor Type: PNP - This indicates that the 2SA1677-TL is a PNP transistor, which means it is turned on by a small current flowing out of the base (negative control signal).
  • Voltage - Collector Emitter Breakdown (Max): -50V - The maximum voltage the collector-emitter junction can withstand when the transistor is off, ensuring the device can handle high-voltage applications.
  • Current - Collector (Ic) (Max): -150mA - The maximum current that can flow through the collector, suitable for moderate power applications.
  • Power - Max: 150mW - The maximum power dissipation of the transistor, which is a measure of how much power the device can convert to heat without damaging itself.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 120 at 10mA, 10V - The minimum current gain at specified collector current and collector-emitter voltage, indicating the efficiency of current amplification.
  • Operating Temperature: -55°C ~ 150°C - A wide operating temperature range that ensures stability and functionality under various environmental conditions.
  • Mounting Type: Surface Mount - Designed for mounting directly onto the surface of printed circuit boards (PCBs), saving space and simplifying the manufacturing process.

The 2SA1677-TL is a versatile component that can be used in a variety of electronic circuits. Its high current gain and low saturation voltage make it an excellent choice for low-power amplification and switching applications. Whether you are designing audio amplifiers, signal processing equipment, or power management systems, the 2SA1677-TL offers the performance and reliability expected from a leading semiconductor manufacturer like ON Semiconductor.

With its robust design and proven performance, the 2SA1677-TL is the ideal choice for designers looking for a PNP transistor that delivers consistent results in a small package.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess