EN
  • EN
  • DE

2SA1705-T

Part No 2SA1705-T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 721462-2SA1705-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1705-T CAD Model

Description

ON Semiconductor 2SA1705-T PNP Transistor

The 2SA1705-T is a high-quality PNP bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed to offer excellent performance in various electronic applications, making it a versatile choice for designers and engineers looking to enhance their electronic circuits.

Key Features

  • Voltage Ratings: The 2SA1705-T is characterized by its high collector-emitter voltage (VCEO) of -50V, which allows it to handle moderate power levels in electronic circuits.
  • Current Capabilities: It has a continuous collector current (IC) rating of -2A, making it suitable for amplification and switching applications that require moderate current handling.
  • Power Dissipation: With a power dissipation (PD) of 1.5W, this transistor can sustain a fair amount of heat generated during operation without degrading its performance.
  • Gain Bandwidth Product: It features a decent gain bandwidth product (fT) of 120MHz, indicative of its ability to operate effectively at higher frequencies.
  • High DC Current Gain: The 2SA1705-T offers a high DC current gain (hFE) range, which ensures efficient current amplification in the circuit.

Applications

The ON Semiconductor 2SA1705-T is ideal for a variety of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Power management systems
  • Switching regulators
  • Driver stages in Hi-Fi amplifiers and television circuits

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2SA1705-T is no exception. It is built to meet rigorous industry standards, ensuring a reliable performance in even the most demanding situations. The device is packaged in a TO-220AB package, which provides a robust and durable structure, as well as efficient thermal dissipation characteristics.

Whether you're designing consumer electronics or industrial control systems, the 2SA1705-T offers the performance and reliability that ON Semiconductor is known for. Its combination of high voltage and current ratings, along with its high-frequency response, makes it a strong choice for enhancing your next project.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0247 $60.7410
70+ $1.6609 $116.2630
110+ $1.6089 $176.9790
150+ $1.5569 $233.5350
195+ $1.5050 $293.4750
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess