ON Semiconductor 2SA1722 PNP Transistor
The 2SA1722 is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is designed for power amplification and switching applications, providing reliable performance in a wide range of electronic circuits. The 2SA1722 is a versatile device that stands out for its efficiency and durability.
Key Features:
- Voltage and Current Ratings: The 2SA1722 boasts a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -2A, making it suitable for medium-power applications.
- High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, this transistor is capable of operating at high frequencies, which is ideal for audio amplifiers and signal processing.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss when the transistor is in the 'on' state.
- Complementary Pair: The 2SA1722 can be paired with its NPN complement, the 2SC4672, for push-pull amplifier configurations, providing a balanced and efficient solution for amplification needs.
Applications:
The 2SA1722 is suitable for a variety of applications, including:
- Audio frequency amplifier stages
- Signal processing circuits
- Power management solutions
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability:
ON Semiconductor ensures the highest level of quality and reliability for the 2SA1722 transistor. The device is manufactured using state-of-the-art processes, and each unit undergoes rigorous testing to meet industry standards. Customers can trust in the 2SA1722 for consistent performance and longevity in their electronic designs.
Package and Mounting:
The 2SA1722 comes in a TO-220AB package, which is widely used and easy to mount on printed circuit boards. Its through-hole design ensures a solid and secure connection, which is vital for stable operation in various environmental conditions.
Overall, the 2SA1722 from ON Semiconductor is a robust and efficient choice for designers looking to incorporate a reliable PNP transistor into their electronic projects.