EN
  • EN
  • DE

2SA1740D-TD-E

Part No 2SA1740D-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 400V 0.2A 1300mW 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153936-2SA1740D-TD-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1740D-TD-E
Introduction Date March 23, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SA1740D-TD-E CAD Model

Description

2SA1740D-TD-E PNP Transistor from ON Semiconductor

The 2SA1740D-TD-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features:

  • PNP Bipolar Junction Transistor: The 2SA1740D-TD-E is a PNP transistor, which means it is controlled by a negative current and is primarily used for amplification and switching in electronic circuits.
  • High Current Capacity: With a collector current (Ic) of up to -1 A, this transistor can handle a significant amount of current, making it suitable for moderate power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High Transition Frequency: Featuring a high transition frequency (fT) of 100 MHz, the 2SA1740D-TD-E is capable of operating at high speeds, which is beneficial for high-frequency amplification.
  • Surface-Mount Package: The transistor comes in a small, surface-mount package (SOT-89), which is ideal for space-constrained applications and allows for automated assembly processes.

Applications:

The 2SA1740D-TD-E is suitable for various applications, including but not limited to:

  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • Driver stages in amplifiers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SA1740D-TD-E is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. Whether you're working on a prototype or mass-producing consumer electronics, the 2SA1740D-TD-E provides the performance and dependability that ON Semiconductor customers have come to rely on.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the correct implementation and optimal use of the 2SA1740D-TD-E transistor in their projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3728 $57.7840
380+ $0.3058 $116.2040
585+ $0.2964 $173.3940
810+ $0.2868 $232.3080
1,045+ $0.2772 $289.6740
1,395+ $0.2486 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess