EN
  • EN
  • DE

2SA1745-6-TL

Part No 2SA1745-6-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153942-2SA1745-6-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1745-6-TL CAD Model

Description

The 2SA1745-6-TL is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed to meet the requirements of various electronic applications, offering a combination of reliability and performance. It is commonly used in power management, signal processing, and amplification tasks within a wide range of electronic products.

Key Features:

  • Transistor Type: PNP - This transistor is a PNP type, meaning it is controlled by the flow of holes and is typically used for sourcing current.
  • Voltage - Collector-Emitter Breakdown (Max): The maximum collector-emitter breakdown voltage is a critical specification, ensuring the transistor can handle the required voltage levels in a circuit without failing.
  • Current - Collector (Ic) (Max): The maximum collector current rating indicates the maximum current the transistor can pass from collector to emitter without damage, which is essential for high-power applications.
  • Power - Max: This parameter specifies the maximum power the transistor can dissipate, which is crucial for thermal management and ensuring the longevity of the device.
  • DC Current Gain (hFE): The DC current gain is a measure of the transistor's ability to amplify the input signal, an important characteristic for analog applications.
  • Operating Temperature: The specified operating temperature range guarantees stable performance across various environmental conditions.
  • Mounting Type: The 2SA1745-6-TL comes in a surface-mount package, facilitating automated assembly processes and saving space on printed circuit boards (PCBs).
  • Package / Case: The device is enclosed in a package that ensures protection against physical damage and environmental factors, while also providing efficient heat dissipation.

Applications:

The 2SA1745-6-TL is ideal for use in a variety of applications, including but not limited to:

  • Switching regulators
  • Power supply circuits
  • Audio amplifiers
  • Signal amplification
  • Driver stages in high-fidelity amplifiers and other audio equipment

With its robust design and reliable performance, the 2SA1745-6-TL from ON Semiconductor is an excellent choice for designers and engineers looking for a dependable PNP transistor for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6711 $60.3990
210+ $0.5509 $115.6890
325+ $0.5336 $173.4200
450+ $0.5163 $232.3350
580+ $0.4990 $289.4200
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess