EN
  • EN
  • DE

NJW0281G

Part No NJW0281G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 15A TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 1V @ 500mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 75 @ 3A, 5V
Maximum Power Dissipation 150W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 209247-NJW0281G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian NJW0281G CAD Model

Description

The ON Semiconductor NJW0281G is a state-of-the-art power transistor designed for high-performance audio applications and power amplification. This NPN transistor is part of ON Semiconductor's esteemed line of audio transistors, which are renowned for their excellent linearity, high power output, and robustness.

Key Features

  • High Power Handling: With the ability to handle substantial power levels, the NJW0281G is capable of delivering up to 150W of continuous collector power, making it suitable for demanding audio applications.
  • High Frequency Response: The transistor operates at high frequencies, with a transition frequency of 30MHz, ensuring a wide bandwidth for audio signal amplification.
  • Low Distortion: The NJW0281G is designed to maintain signal integrity, offering low harmonic distortion and high linearity, which is crucial for high-fidelity audio systems.
  • Complementary PNP Type Available: For applications requiring a complementary symmetry amplifier design, the NJW0281G can be paired with its PNP counterpart, the NJW0302G, to achieve optimal performance.

Applications

The NJW0281G is ideal for a variety of audio applications, including:

  • High-fidelity audio amplifiers
  • Professional audio equipment
  • Home theater systems
  • Public address systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 250V Collector Current (Ic) 15A Power Dissipation (Pd) 150W Transition Frequency (fT) 30MHz Operating Junction Temperature (Tj) -65°C to 150°C

With its robust construction and high-quality performance, the NJW0281G from ON Semiconductor is a reliable choice for designers and engineers seeking to create premium audio products with uncompromising sound quality.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,215 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess