EN
  • EN
  • DE

2SA1764

Part No 2SA1764
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 15V 0.2A 200mW 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153960-2SA1764
Popularity Low
Supply and Demand Status Balance
Family Name 2SA1764
Introduction Date September 04, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SA1764 CAD Model

Description

The 2SA1764 is a high-performance PNP transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is optimized for low voltage operation, making it an ideal choice for power management applications in modern electronic devices. The 2SA1764 is widely used in various applications, including load switches, power amplifiers, and voltage regulators due to its excellent power handling and efficient current control capabilities.

Key Features

  • Low V<sub>CE(sat): The 2SA1764 boasts a low collector-emitter saturation voltage, reducing power loss and improving efficiency in circuit operation.
  • High Current Gain: With a high current gain (h<sub>FE), this transistor can amplify weak electrical signals, making it suitable for audio amplifiers and signal processing applications.
  • Fast Switching Speed: The device is designed for rapid switching, enabling high-speed operation in digital circuits and reducing transition losses.
  • Complementary Design: It can be paired with its NPN counterpart, the 2SC4617, for push-pull configurations, offering a balanced and efficient solution for amplification circuits.
  • Small Package: Available in a compact SOT-323 package, the 2SA1764 is perfect for space-constrained applications, allowing for high-density PCB layouts.

Applications

The 2SA1764 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • DC-DC Converters
  • Portable Devices
  • Motor Control Circuits

Technical Specifications

  • Collector-Emitter Voltage (V<sub>CEO): -50 V
  • Collector Current (I<sub>C): -150 mA
  • Power Dissipation (P<sub>D): 150 mW
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

ON Semiconductor's commitment to quality ensures that the 2SA1764 meets the highest standards of reliability and performance. For those looking to integrate a robust PNP transistor into their designs, the 2SA1764 is an excellent choice that combines functionality, efficiency, and compactness.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7602 $61.6070
80+ $1.4449 $115.5920
125+ $1.3999 $174.9875
175+ $1.3548 $237.0900
225+ $1.3098 $294.7050
300+ $1.1735 $352.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess